Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087392-R5F52108ADLJ
Mounting: SMD (SMT)
Frequency: 50 MHz
Memory Type: FLASH
Memory Size: 512 kB
Interface: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, I2C, LVD, POR, PWM, WDT
RAM Size: 64 kB
Oscillator Type: Internal
Number of Pins: 100
Watchdog Timer: Yes
Categories: OEM Parts(O-R)
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of I/Os: 84
Number of Timers/Counters: 5
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087392-R5F52108ADLJ#U0 |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F52108ADLJ#U0 |