RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 384KB FLSH 100LFQFP
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU RX210 384K+8K/64K 100LQFP 14x14
IC MCU 32BIT 384KB FLSH 100LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52107CDFP#30-ND | R5F52107CDFP#30 | R5F52107CDFP#30 | R5F52107CDFP#30 | R5F52107CDFP#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x10b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 384 KB |