RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 384KB FLASH 64LQFP
IC MCU 32BIT 384KB FLASH 64LQFP
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F52107CDFK#30-ND | R5F52107CDFK#30 | R5F52107CDFK#30 | R5F52107CDFK#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 12x12b; D/A 2x10b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 384 KB |