RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 384KB FLASH 64LQFP
IC MCU 32BIT 384KB FLASH 64LQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52107CDFK#10 | R5F52107CDFK#10 | R5F52107CDFK#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 64 KB | 64 KB |