Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F52107ADFP#V0 R5F52107ADFP#V0

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087390-R5F52107ADFP #V0 Mounting: SMD (SMT) Frequency: 50 MHz Memory Type: FLASH Memory Size: 384 kB Interface: EBI/EMI, I2C, SCI, SPI Peripherals: DMA, I2C, LVD, POR, PWM, WDT RAM Size: 64 kB Oscillator Type: Internal Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of I/Os: 84 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087390-R5F52107ADFP #V0 Mounting: SMD (SMT) Frequency: 50 MHz Memory Type: FLASH Memory Size: 384 kB Interface: EBI/EMI, I2C, SCI, SPI Peripherals: DMA, I2C, LVD, POR, PWM, WDT RAM Size: 64 kB Oscillator Type: Internal Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of I/Os: 84 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F52107ADFP#V0 - 1087390-R5F52107ADFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F52107ADFP#V0
1087390-R5F52107ADFP#V0
Embedded - Embedded - Microcontrollers - R5F52107ADFP#V0 1087390-R5F52107ADFP#V0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087390-R5F52107ADFP #V0 Mounting: SMD (SMT) Frequency: 50 MHz Memory Type: FLASH Memory Size: 384 kB Interface: EBI/EMI, I2C, SCI, SPI Peripherals: DMA, I2C, LVD, POR, PWM, WDT RAM Size: 64 kB Oscillator Type: Internal Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of I/Os: 84 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087390-R5F52107ADFP#V0
Mounting: SMD (SMT)
Frequency: 50 MHz
Memory Type: FLASH
Memory Size: 384 kB
Interface: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, I2C, LVD, POR, PWM, WDT
RAM Size: 64 kB
Oscillator Type: Internal
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of I/Os: 84
Number of Timers/Counters: 5

Buy Now
32-bit 32 Bit 384KB Embedded Microcontroller MCU - 685-R5F52107ADFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32 Bit 384KB Embedded Microcontroller MCU
685-R5F52107ADFP#V0
32-bit 32 Bit 384KB Embedded Microcontroller MCU 685-R5F52107ADFP#V0
IC Mcu 32 Bit 384KB Flash 100LQFP Product overview: R5F52107ADFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32 Bit, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52107ADFP#V0 can be used for catalog matching and distributor lookup.

IC Mcu 32 Bit 384KB Flash 100LQFP Product overview: R5F52107ADFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32 Bit, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52107ADFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087390-R5F52107ADFP#V0 685-R5F52107ADFP#V0
Product Name Embedded - Embedded - Microcontrollers - R5F52107ADFP#V0 32-bit 32 Bit 384KB Embedded Microcontroller MCU
Number 5
RAM 0.0640 KB 64 KB
Serial Interface I²C; SPI; SCI; EBI/EMI, I2C, SCI, SPI EBI/EMI, I2C, SCI, SPI
I/O Ports 84
Package Type QFP; Other; LQFP Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7870AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details