RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52106BGFM#30 | R5F52106BGFM#30 | R5F52106BGFM#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 32 KB | 32 KB |