RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 145-TFLGA (7x7)
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 256KB FLSH 145TFLGA
32-bit Microcontrollers - MCU RX210 256K+8K/32K 145TFLGA 7x7
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52106BDLK#U0-ND | R5F52106BDLK#U0 | R5F52106BDLK#U0 | R5F52106BDLK#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x10b | |||
| RAM | 32 KB | 32 KB | ||
| ROM | 256 KB |