Microcontroller, 32-Bit, FLASH, RX210 CPU, 50MHz, CMOS, PBGA100
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 256KB FLSH 100TFLGA
RX RX Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 100-TFLGA (7x7)
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 256KB FLSH 100TFLGA
32-bit Microcontrollers - MCU RX210 FL-256k PTLG0100JA-A I spec
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52106BDLJ#U0 | R5F52106BDLJ#U0-ND | R5F52106BDLJ#U0 | R5F52106BDLJ#U0 | R5F52106BDLJ#U0 | R5F52106BDLJ#U0 | R5F52106BDLJ#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Declining; Not For New Designs | Active | Declining; Not For New Designs | |||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | FLGA; Other; TFLGA100 | Other; 100-TFLGA | FLGA; Other; 100-TFLGA | FLGA; Other; 100-TFLGA | FLGA; Other; 100-TFLGA | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz |