RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-TFLGA (5.5x5.5)
IC MCU 32BIT 256KB FLSH 100TFLGA Product overview: R5F52106BDLA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52106BDLA#U0 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU RX210 FL-256k+8/32 100TFLGA -40TO+85C
IC MCU 32BIT 256KB FLSH 100TFLGA
IC MCU 32BIT 256KB FLSH 100TFLGA
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-TFLGA (5.5x5.5)
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-TFLGA (5.5x5.5)
IC MCU 32BIT 256KB FLSH 100TFLGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52106BDLA#U0-ND | 685-R5F52106BDLA#U0 | R5F52106BDLA#U0 | R5F52106BDLA#U0 | R5F52106BDLA#U0 | R5F52106BDLA#U0 | R5F52106BDLA#U0 | R5F52106BDLA#U0 |
| Product Name | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x10b | |||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |