Renesas Electronics Corporation Microcontrollers R5F52106BDFP#30

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F52106BDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52106BDFP#30-ND
Microcontrollers R5F52106BDFP#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F52106BDFP#30 - 792980-R5F52106BDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F52106BDFP#30
792980-R5F52106BDFP#30
Embedded - Embedded - Microcontrollers - R5F52106BDFP#30 792980-R5F52106BDFP#30
Manufacturer: Renesas Electronics America Win Source Part Number: 792980-R5F52106BDFP# 30 Series: RX200 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 50MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 16x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 5.5 V Family Name: R5F52106 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LFQFP (14x14) Alternative Parts (Cross-Reference): MB91482PMC-GE1; MB91F522FKBPMC; MB91F522FHBPMC; MB91486PMC-GE1; Introduction Date: January 22, 2013 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792980-R5F52106BDFP#30
Series: RX200
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 50MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 5.5 V
Family Name: R5F52106
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LFQFP (14x14)
Alternative Parts (Cross-Reference): MB91482PMC-GE1; MB91F522FKBPMC; MB91F522FHBPMC; MB91486PMC-GE1;
Introduction Date: January 22, 2013
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F52106BDFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F52106BDFP#30
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F52106BDFP#30
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F52106BDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52106BDFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F52106BDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52106BDFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52106BDFP#30
32-bit Microcontrollers - MCU R5F52106BDFP#30
32-bit Microcontrollers - MCU STAR RX210 256K+8K/32K 100LQFP 14X14

32-bit Microcontrollers - MCU STAR RX210 256K+8K/32K 100LQFP 14X14

Buy Now Datasheet
Microcontrollers - R5F52106BDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52106BDFP#30
Microcontrollers R5F52106BDFP#30
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F52106BDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52106BDFP#30
Embedded - Microcontrollers R5F52106BDFP#30
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52106BDFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52106BDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52106BDFP#30
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R5F52106BDFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F52106BDFP#30
Microcontrollers R5F52106BDFP#30
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F52106BDFP#30-ND 792980-R5F52106BDFP#30 685-R5F52106BDFP#30 R5F52106BDFP#30 R5F52106BDFP#30 R5F52106BDFP#30 R5F52106BDFP#30 R5F52106BDFP#30
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F52106BDFP#30 32-bit 32BIT 256KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 16x12b; D/A 2x10b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C04189900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details