Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F52106BDFM#30 R5F52106BDFM#30

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792979-R5F52106BDFM# 30 Series: RX200 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 50MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 5.5 V Family Name: R5F52106 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LFQFP (10x10) Alternative Parts (Cross-Reference): MB91F523BHBPMC1; MB91F525BLBPMC1; MB91F523BWBPMC1; MB91F524BHBPMC1; ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792979-R5F52106BDFM# 30 Series: RX200 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 50MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 5.5 V Family Name: R5F52106 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LFQFP (10x10) Alternative Parts (Cross-Reference): MB91F523BHBPMC1; MB91F525BLBPMC1; MB91F523BWBPMC1; MB91F524BHBPMC1; ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F52106BDFM#30 - 792979-R5F52106BDFM#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F52106BDFM#30
792979-R5F52106BDFM#30
Embedded - Embedded - Microcontrollers - R5F52106BDFM#30 792979-R5F52106BDFM#30
Manufacturer: Renesas Electronics America Win Source Part Number: 792979-R5F52106BDFM# 30 Series: RX200 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 50MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 5.5 V Family Name: R5F52106 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LFQFP (10x10) Alternative Parts (Cross-Reference): MB91F523BHBPMC1; MB91F525BLBPMC1; MB91F523BWBPMC1; MB91F524BHBPMC1; ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792979-R5F52106BDFM#30
Series: RX200
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 50MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 5.5 V
Family Name: R5F52106
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LFQFP (10x10)
Alternative Parts (Cross-Reference): MB91F523BHBPMC1; MB91F525BLBPMC1; MB91F523BWBPMC1; MB91F524BHBPMC1;
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F52106BDFM#30
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F52106BDFM#30
IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R5F52106BDFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52106BDFM#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R5F52106BDFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52106BDFM#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1928090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928090
Microcontrollers 1928090
STAR RX210 256K+8K/32K 64LQFP 10X10

STAR RX210 256K+8K/32K 64LQFP 10X10

Supplier's Site
Microcontrollers - 1928091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928091
Microcontrollers 1928091
STAR RX210 256K+8K/32K 64LQFP 10X10

STAR RX210 256K+8K/32K 64LQFP 10X10

Supplier's Site
Microcontrollers - 1928091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928091P
Microcontrollers 1928091P
STAR RX210 256K+8K/32K 64LQFP 10X10

STAR RX210 256K+8K/32K 64LQFP 10X10

Supplier's Site
Microcontrollers - R5F52106BDFM#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52106BDFM#30-ND
Microcontrollers R5F52106BDFM#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, 50Mhz, Lfqfp-64; Product Range Renesas - 23AH3470 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Lfqfp-64; Product Range Renesas
23AH3470
Mcu, 32Bit, 50Mhz, Lfqfp-64; Product Range Renesas 23AH3470
MCU, 32BIT, 50MHZ, LFQFP-64; Product Range:RX Family, RX200 Series, RX210 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 50MHZ, LFQFP-64; Product Range:RX Family, RX200 Series, RX210 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52106BDFM#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52106BDFM#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52106BDFM#30
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F52106BDFM#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52106BDFM#30
Microcontrollers R5F52106BDFM#30
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52106BDFM#30
32-bit Microcontrollers - MCU R5F52106BDFM#30
32-bit Microcontrollers - MCU STAR RX210 256K+8K/32K 64LQFP 10X10

32-bit Microcontrollers - MCU STAR RX210 256K+8K/32K 64LQFP 10X10

Buy Now Datasheet
Microcontrollers - R5F52106BDFM#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F52106BDFM#30
Microcontrollers R5F52106BDFM#30
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F52106BDFM#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52106BDFM#30
Embedded - Microcontrollers R5F52106BDFM#30
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792979-R5F52106BDFM#30 685-R5F52106BDFM#30 1928090 1928091P R5F52106BDFM#30-ND 23AH3470 R5F52106BDFM#30 R5F52106BDFM#30 R5F52106BDFM#30 R5F52106BDFM#30 R5F52106BDFM#30
Product Name Embedded - Embedded - Microcontrollers - R5F52106BDFM#30 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 50Mhz, Lfqfp-64; Product Range Renesas Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 8 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - B505CA4EMCAXP - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details