Renesas Electronics Corporation Microcontrollers R5F52105BGFM#V0

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F52105BGFM#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F52105BGFM#V0-ND
Microcontrollers 559-R5F52105BGFM#V0-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F52105BGFM#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52105BGFM#V0
Embedded - Microcontrollers R5F52105BGFM#V0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site Datasheet
Microcontrollers - R5F52105BGFM#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52105BGFM#V0
Microcontrollers R5F52105BGFM#V0
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52105BGFM#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52105BGFM#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52105BGFM#V0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F52105BGFM#V0-ND R5F52105BGFM#V0 R5F52105BGFM#V0 R5F52105BGFM#V0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 5x12b; D/A 2x10b
RAM 20 KB 20 KB 20 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7158DMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers