Renesas Electronics Corporation Microcontrollers R5F52105BGFB#V0

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 144-LFQFP (20x20)
Request a Quote
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 144-LFQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F52105BGFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F52105BGFB#V0-ND
Microcontrollers 559-R5F52105BGFB#V0-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 144-LFQFP (20x20)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F52105BGFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52105BGFB#V0
Embedded - Microcontrollers R5F52105BGFB#V0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site Datasheet
Microcontrollers - R5F52105BGFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52105BGFB#V0
Microcontrollers R5F52105BGFB#V0
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 144-LFQFP (20x20)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52105BGFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52105BGFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52105BGFB#V0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F52105BGFB#V0-ND R5F52105BGFB#V0 R5F52105BGFB#V0 R5F52105BGFB#V0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 12x12b; D/A 2x10b
RAM 20 KB 20 KB 20 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers