Renesas Electronics Corporation Microcontrollers R5F52105BDLJ#U0

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F52105BDLJ#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52105BDLJ#U0-ND
Microcontrollers R5F52105BDLJ#U0-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F52105BDLJ#U0 - 741017-R5F52105BDLJ#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F52105BDLJ#U0
741017-R5F52105BDLJ#U0
Embedded - Embedded - Microcontrollers - R5F52105BDLJ#U0 741017-R5F52105BDLJ#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 741017-R5F52105BDLJ# U0 Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 02+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 741017-R5F52105BDLJ#U0
Manufacturer Homepage: www.renesas.com
RoHS State: Request Verification
Reference case: BGA
Reference Date Code: 02+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F52105BDLJ#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F52105BDLJ#U0
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F52105BDLJ#U0
IC MCU 32BIT 128KB FLSH 100TFLGA Product overview: R5F52105BDLJ#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52105BDLJ#U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100TFLGA Product overview: R5F52105BDLJ#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52105BDLJ#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52105BDLJ#U0
32-bit Microcontrollers - MCU R5F52105BDLJ#U0
32-bit Microcontrollers - MCU RX210 128K+8/20 100TFLG -40TO+85C

32-bit Microcontrollers - MCU RX210 128K+8/20 100TFLG -40TO+85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52105BDLJ#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52105BDLJ#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52105BDLJ#U0
IC MCU 32BIT 128KB FLSH 100TFLGA

IC MCU 32BIT 128KB FLSH 100TFLGA

Supplier's Site
Embedded - Microcontrollers - R5F52105BDLJ#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52105BDLJ#U0
Embedded - Microcontrollers R5F52105BDLJ#U0
IC MCU 32BIT 128KB FLSH 100TFLGA

IC MCU 32BIT 128KB FLSH 100TFLGA

Supplier's Site Datasheet
Microcontrollers - R5F52105BDLJ#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52105BDLJ#U0
Microcontrollers R5F52105BDLJ#U0
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F52105BDLJ#U0-ND 741017-R5F52105BDLJ#U0 685-R5F52105BDLJ#U0 R5F52105BDLJ#U0 R5F52105BDLJ#U0 R5F52105BDLJ#U0 R5F52105BDLJ#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F52105BDLJ#U0 32-bit 32BIT 128KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 16x12b; D/A 2x10b
RAM 20 KB 20 KB 20 KB 20 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Microcontrollers - CG7890AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers