Renesas Electronics Corporation 32-bit 128KB 3.3V 5V Embedded Microcontroller MCU R5F52105BDFN#V0

Description
MCU 32-Bit RX210 RX CISC 128KB Flash 3.3V/5V 80-Pin LFQFP Tray Product overview: R5F52105BDFN#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52105BDFN#V0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-Bit RX210 RX CISC 128KB Flash 3.3V/5V 80-Pin LFQFP Tray Product overview: R5F52105BDFN#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52105BDFN#V0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 128KB 3.3V 5V Embedded Microcontroller MCU - 685-R5F52105BDFN#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 128KB 3.3V 5V Embedded Microcontroller MCU
685-R5F52105BDFN#V0
32-bit 128KB 3.3V 5V Embedded Microcontroller MCU 685-R5F52105BDFN#V0
MCU 32-Bit RX210 RX CISC 128KB Flash 3.3V/5V 80-Pin LFQFP Tray Product overview: R5F52105BDFN#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52105BDFN#V0 can be used for catalog matching and distributor lookup.

MCU 32-Bit RX210 RX CISC 128KB Flash 3.3V/5V 80-Pin LFQFP Tray Product overview: R5F52105BDFN#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52105BDFN#V0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F52105BDFN#V0 - 989868-R5F52105BDFN#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F52105BDFN#V0
989868-R5F52105BDFN#V0
Embedded - Embedded - Microcontrollers - R5F52105BDFN#V0 989868-R5F52105BDFN#V0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989868-R5F52105BDFN# V0 Mounting: SMD (SMT) Frequency: 50 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5F100MGAFB#V0; R5F101MGAFA#V0; R5F104MGAFB#V0; MB96F635RBPMC-GSAE1; MKL15Z128VLK4; MSP430F5529IPN; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 64 Number of UART Channels: 7

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989868-R5F52105BDFN#V0
Mounting: SMD (SMT)
Frequency: 50 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): R5F100MGAFB#V0; R5F101MGAFA#V0; R5F104MGAFB#V0; MB96F635RBPMC-GSAE1; MKL15Z128VLK4; MSP430F5529IPN;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 64
Number of UART Channels: 7

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F52105BDFN#V0 989868-R5F52105BDFN#V0
Product Name 32-bit 128KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F52105BDFN#V0
Data Bus 32 Bit 32 Bit
Serial Interface I2C, SCI, SPI I²C; SPI; SCI; I2C, SCI, SPI
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7860AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers