IC MCU 32BIT 128KB FLASH 80LQFP Product overview: R5F52105BDFN#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52105BDFN#10 can be used for catalog matching and distributor lookup.
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RX200
Package: Tray
Product Status: Not For New Designs
Core Processor: RX
Core Size: 32-Bit Single-Core
Speed: 50MHz
Connectivity: I²C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT 128KB FLASH 80LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F52105BDFN#10 | 559-R5F52105BDFN#10-ND | R5F52105BDFN#10 | R5F52105BDFN#10 | R5F52105BDFN#10 | |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| RAM | 20 KB | 20 KB | 20 KB | 20 KB | ||
| Supply Voltage | 1.62 to 5.5 volts | 1.62 to 5.5 volts | 5.5 to 1.62 volts | |||
| Serial Interface | I2C, SCI, SMBus, SPI | SPI; SCI |