RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 144-LFQFP (20x20)
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU RX210 128K+8K/20K 144LQFP 20x20
IC MCU 32BIT 128KB FLSH 144LFQFP
IC MCU 32BIT 128KB FLSH 144LFQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52105BDFB#30-ND | R5F52105BDFB#30 | R5F52105BDFB#30 | R5F52105BDFB#30 | R5F52105BDFB#30 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x10b | ||||
| RAM | 20 KB | 20 KB | 20 KB | ||
| ROM | 128 KB |