Win Source Part Number: 1140452-R5F52104BDFL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RX
Speed: 50MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 96KB FLASH 48LFQFP Product overview: R5F52104BDFL#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52104BDFL#30 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU Rx210B 96K+8K/16K 48LQFP 7x7
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 96KB FLASH 48LFQFP
IC MCU 32BIT 96KB FLASH 48LFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1140452-R5F52104BDFL#30 | R5F52104BDFL#30-ND | 685-R5F52104BDFL#30 | R5F52104BDFL#30 | R5F52104BDFL#30 | R5F52104BDFL#30 | R5F52104BDFL#30 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 96KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 96 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 8 KB | 96 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |