RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 64KB FLASH 64LFQFP
IC MCU 32BIT 64KB FLASH 64LFQFP
32-bit Microcontrollers - MCU Rx210B 64K+8K/12K 64LQFP 10x10
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52103BDFM#30-ND | R5F52103BDFM#30 | R5F52103BDFM#30 | R5F52103BDFM#30 | R5F52103BDFM#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 12x12b; D/A 2x10b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 64 KB |