Renesas Electronics Corporation Microcontrollers R5F52103BDFL#10

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F52103BDFL#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F52103BDFL#10-ND
Microcontrollers 559-R5F52103BDFL#10-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52103BDFL#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52103BDFL#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52103BDFL#10
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F52103BDFL#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52103BDFL#10
Microcontrollers R5F52103BDFL#10
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - R5F52103BDFL#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52103BDFL#10
Embedded - Microcontrollers R5F52103BDFL#10
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F52103BDFL#10-ND R5F52103BDFL#10 R5F52103BDFL#10 R5F52103BDFL#10
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 12 KB 12 KB 12 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - C167CRLMHAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers