IC MCU 32BIT 256KB FLASH 80LQFP
RXv2 RX140 Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51406BDFN#10-ND | R5F51406BDFN#10 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | 48 MHz |
| Bits | 8 Bit; Other; A/D 18x12b; D/A 2x8b | |
| RAM | 64 KB | 64 KB |
| ROM | 256 KB |