Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316839-R5F51403ADFL
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Standard Package: 250
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 559-R5F51403ADFL#30,
Base Product Number: R5F51403
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: R5F51403ADFL#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51403ADFL#30 can be used for catalog matching and distributor lookup.
32BIT MCU RX140 64KB Flash LFQFP-48pin
32BIT MCU RX140 64KB Flash LFQFP-48pin
32BIT MCU RX140 64KB Flash LFQFP-48pin
IC MCU 32BIT 64KB FLASH 48LQFP
32BIT MCU RX140 64KB FLASH LFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1316839-R5F51403ADFL#30 | 559-R5F51403ADFL#30-ND | 685-R5F51403ADFL#30 | 2325841P | R5F51403ADFL#30 | R5F51403ADFL#30 | R5F51403ADFL#30 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||||
| Bits | Other; A/D 11x12b | ||||||
| RAM | 16 KB | 16 KB | 16 KB | ||||
| ROM | 64 KB | 64 KB | 64 KB |