Renesas Electronics Corporation Microcontrollers R5F513T5AGNE#20

Description
IC MCU 32BIT 128KB FLASH 48HWQFN
Request a Quote
Description
IC MCU 32BIT 128KB FLASH 48HWQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F513T5AGNE#20 is a 32-bit microcontroller from the RX13T group by Renesas Electronics. It operates at a maximum frequency of 32 MHz and features a compact 48-pin HWQFN package. This microcontroller is equipped with 128 KB of flash memory, making it suitable for applications requiring moderate program storage. The operating temperature range for this device is from -40°C to +105°C, which allows for use in various environmental conditions. The product is designed for standard applications, including consumer electronics and industrial devices, but is not intended for high-reliability applications such as automotive or safety-critical systems.

Datasheet Summary
Powered by GS/AI

The R5F513T5AGNE#20 is a 32-bit microcontroller from the RX13T group by Renesas Electronics. It operates at a maximum frequency of 32 MHz and features a compact 48-pin HWQFN package. This microcontroller is equipped with 128 KB of flash memory, making it suitable for applications requiring moderate program storage. The operating temperature range for this device is from -40°C to +105°C, which allows for use in various environmental conditions. The product is designed for standard applications, including consumer electronics and industrial devices, but is not intended for high-reliability applications such as automotive or safety-critical systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F513T5AGNE#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F513T5AGNE#20-ND
Microcontrollers 559-R5F513T5AGNE#20-ND
IC MCU 32BIT 128KB FLASH 48HWQFN

IC MCU 32BIT 128KB FLASH 48HWQFN

Buy Now Datasheet
Microcontrollers - R5F513T5AGNE#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F513T5AGNE#20
Microcontrollers R5F513T5AGNE#20
RX - Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

RX - Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F513T5AGNE#20 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F513T5AGNE#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F513T5AGNE#20
RX13T-130

RX13T-130

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F513T5AGNE#20-ND R5F513T5AGNE#20 R5F513T5AGNE#20
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 8x12b; D/A 1x8b
RAM 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers