Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F513T5ADFL#30

Description
Win Source Part Number: 1001618-R5F513T5ADFL #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX100 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x12b; D/A 1x8b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F513T5ADFL#3 0,559-R5F513T5ADFL#3 0 Base Product Number: R5F513
Request a Quote Datasheet
Description
Win Source Part Number: 1001618-R5F513T5ADFL #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX100 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x12b; D/A 1x8b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F513T5ADFL#3 0,559-R5F513T5ADFL#3 0 Base Product Number: R5F513
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1001618-R5F513T5ADFL#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1001618-R5F513T5ADFL#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1001618-R5F513T5ADFL#30
Win Source Part Number: 1001618-R5F513T5ADFL #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX100 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x12b; D/A 1x8b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F513T5ADFL#3 0,559-R5F513T5ADFL#3 0 Base Product Number: R5F513

Win Source Part Number: 1001618-R5F513T5ADFL#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX100
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 8x12b; D/A 1x8b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F513T5ADFL#30,559-R5F513T5ADFL#30
Base Product Number: R5F513

Buy Now Datasheet
Microcontrollers - 559-R5F513T5ADFL#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F513T5ADFL#30-ND
Microcontrollers 559-R5F513T5ADFL#30-ND
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F513T5ADFL#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F513T5ADFL#30
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F513T5ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F513T5ADFL#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F513T5ADFL#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F513T5ADFL#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F513T5ADFL#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F513T5ADFL#30 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX13T CPU, 32MHz, CMOS, PQFP48

Microcontroller, 32-Bit, FLASH, RX13T CPU, 32MHz, CMOS, PQFP48

Supplier's Site Datasheet
Microcontrollers - R5F513T5ADFL#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F513T5ADFL#30
Microcontrollers R5F513T5ADFL#30
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F513T5ADFL#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F513T5ADFL#30
Embedded - Microcontrollers R5F513T5ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F513T5ADFL#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F513T5ADFL#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F513T5ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F513T5ADFL#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F513T5ADFL#30
Microcontrollers R5F513T5ADFL#30
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1001618-R5F513T5ADFL#30 559-R5F513T5ADFL#30-ND 685-R5F513T5ADFL#30 R5F513T5ADFL#30 R5F513T5ADFL#30 R5F513T5ADFL#30 R5F513T5ADFL#30 R5F513T5ADFL#30
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 128 KB 12 KB 12 KB 12 KB 12 KB 12 KB
ROM Type Flash; FLASH Flash ROM; ROM Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details