Microcontroller, 32-Bit, FLASH, RX13T CPU, 32MHz, CMOS, PQFP32
RX RX13T Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 32LQFP
RX RX13T Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
RX RX13T Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 32LQFP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F513T5ADFJ#30 | 559-R5F513T5ADFJ#30-ND | R5F513T5ADFJ#30 | R5F513T5ADFJ#30 | R5F513T5ADFJ#30 | R5F513T5ADFJ#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active | Active | Active | ||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP | LFQP; Other; 32-LQFP | Other; 32-LQFP | QFP; Other; 32-LQFP | QFP; Other; 32-LQFP | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz |