RX RX13T Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 32LQFP
RX RX13T Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 32LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F513T5ADFJ#10-ND | R5F513T5ADFJ#10 | R5F513T5ADFJ#10 | R5F513T5ADFJ#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 5x12b; D/A 1x8b | |||
| RAM | 12 KB | 12 KB | 12 KB | |
| ROM | 128 KB |