Renesas Electronics Corporation Microcontrollers R5F513T3ADFL#10

Description
RX RX13T Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
RX RX13T Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F513T3ADFL#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F513T3ADFL#10-ND
Microcontrollers 559-R5F513T3ADFL#10-ND
RX RX13T Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

RX RX13T Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F513T3ADFL#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F513T3ADFL#10
Embedded - Microcontrollers R5F513T3ADFL#10
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F513T3ADFL#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F513T3ADFL#10
Microcontrollers R5F513T3ADFL#10
RX RX13T Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

RX RX13T Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F513T3ADFL#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F513T3ADFL#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F513T3ADFL#10
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F513T3ADFL#10-ND R5F513T3ADFL#10 R5F513T3ADFL#10 R5F513T3ADFL#10
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 8x12b; D/A 1x8b
RAM 12 KB 12 KB 12 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - C164CIL25MCAKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
6 suppliers