RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 384KB FLASH 64LFQFP
IC MCU 32BIT 384KB FLASH 64LFQFP
IC MCU 32BIT 384KB FLASH 64LFQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51307AGFM#30-ND | R5F51307AGFM#30 | R5F51307AGFM#30 | R5F51307AGFM#30 | R5F51307AGFM#30 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 14x12b; D/A 2x8b | ||||
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | |
| ROM | 384 KB |