RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 80-LFQFP (12x12)
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT 384KB FLASH 80LFQFP
IC MCU 32BIT 384KB FLASH 80LFQFP
32-bit Microcontrollers - MCU RX130 384K/48K 80LQFP -40_+85C Touch
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51307ADFN#30-ND | R5F51307ADFN#30 | R5F51307ADFN#30 | R5F51307ADFN#30 | R5F51307ADFN#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 17x12b; D/A 2x8b | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM | 384 KB |