ERROR: no product mention
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 384KB FLASH 64LFQFP
IC MCU 32BIT 384KB FLASH 64LFQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51307ADFM#10-ND | R5F51307ADFM#10 | R5F51307ADFM#10 | R5F51307ADFM#10 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 14x12b; D/A 2x8b | |||
| RAM | 48 KB | 48 KB | 48 KB | |
| ROM | 384 KB |