IC MCU 32BIT 384KB FLASH 64LQFP
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 384KB FLASH 64LQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51307ADFK#50 | R5F51307ADFK#50 | R5F51307ADFK#50 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 48 KB | 48 KB | |
| Supply Voltage | 5.5 to 1.8 volts |