Renesas Electronics Corporation Microcontrollers R5F51307ADFK#10

Description
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet
Description
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51307ADFK#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51307ADFK#10-ND
Microcontrollers 559-R5F51307ADFK#10-ND
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)

RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51307ADFK#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51307ADFK#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51307ADFK#10
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F51307ADFK#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51307ADFK#10
Embedded - Microcontrollers R5F51307ADFK#10
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - R5F51307ADFK#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51307ADFK#10
Microcontrollers R5F51307ADFK#10
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)

RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51307ADFK#10-ND R5F51307ADFK#10 R5F51307ADFK#10 R5F51307ADFK#10
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 48 KB 48 KB 48 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA9 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers