IC MCU 32BIT 256KB FLASH 64LQFP Product overview: R5F51306BDFK#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51306BDFK#30 can be used for catalog matching and distributor lookup.
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
Win Source Part Number: 1383289-R5F51306BDFK
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: RX130
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 90 pcs
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 14x12b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: R5F51306
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
32-bit Microcontrollers - MCU RX130 MCU 256K/32K 64LQFP -40_+85C TOUCH
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F51306BDFK#30 | R5F51306BDFK#30-ND | 1383289-R5F51306BDFK#30 | R5F51306BDFK#30 | R5F51306BDFK#30 | R5F51306BDFK#30 | R5F51306BDFK#30 |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 32 KB | 32 KB | 256 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts | |||
| Serial Interface | I2C, SCI | SPI; SCI |