Renesas Electronics Corporation Microcontrollers R5F51305BDFP#30

Description
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51305BDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51305BDFP#30-ND
Microcontrollers R5F51305BDFP#30-ND
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F51305BDFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F51305BDFP#30
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F51305BDFP#30
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F51305BDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51305BDFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F51305BDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51305BDFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379610-R5F51305BDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379610-R5F51305BDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379610-R5F51305BDFP#30
Win Source Part Number: 1379610-R5F51305BDFP #30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RX130 Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Base Product Number: R5F51305 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 88 Core Processor: RX Core Size: 32-Bit Single-Core Connectivity: I²C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 24x12b; D/A 2x8b Oscillator Type: Internal

Win Source Part Number: 1379610-R5F51305BDFP#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RX130
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Base Product Number: R5F51305
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 88
Core Processor: RX
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 24x12b; D/A 2x8b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - R5F51305BDFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51305BDFP#30
Microcontrollers R5F51305BDFP#30
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51305BDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51305BDFP#30
Microcontrollers R5F51305BDFP#30
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51305BDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51305BDFP#30
Embedded - Microcontrollers R5F51305BDFP#30
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51305BDFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51305BDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51305BDFP#30
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51305BDFP#30
32-bit Microcontrollers - MCU R5F51305BDFP#30
32-bit Microcontrollers - MCU RX130 MCU 128K/16K 100LQFP -40_+85CTOUCH

32-bit Microcontrollers - MCU RX130 MCU 128K/16K 100LQFP -40_+85CTOUCH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51305BDFP#30-ND 685-R5F51305BDFP#30 1379610-R5F51305BDFP#30 R5F51305BDFP#30 R5F51305BDFP#30 R5F51305BDFP#30 R5F51305BDFP#30 R5F51305BDFP#30
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 24x12b; D/A 2x8b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
ROM 128 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details