RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 128KB FLASH 48HWQFN
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 128KB FLASH 48HWQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51305AGNE#W0TR-ND | R5F51305AGNE#W0 | R5F51305AGNE#W0 | R5F51305AGNE#W0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |