RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU RX130 128K/16K 100LQFP -40_+85C Touch
IC MCU 32BIT 128KB FLSH 100LFQFP
IC MCU 32BIT 128KB FLSH 100LFQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51305ADFP#30-ND | R5F51305ADFP#30 | R5F51305ADFP#30 | R5F51305ADFP#30 | R5F51305ADFP#30 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 24x12b; D/A 2x8b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |