Renesas Electronics Corporation Microcontrollers R5F51305ADFN#30

Description
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Request a Quote Datasheet
Description
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51305ADFN#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51305ADFN#30-ND
Microcontrollers R5F51305ADFN#30-ND
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

Buy Now Datasheet
Microcontrollers - 1240610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1240610P
Microcontrollers 1240610P
Renesas Electronics R5F51305ADFN#30

Renesas Electronics R5F51305ADFN#30

Supplier's Site
Microcontrollers - 1240610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1240610
Microcontrollers 1240610
Renesas Electronics R5F51305ADFN#30

Renesas Electronics R5F51305ADFN#30

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1166456-R5F51305ADFN#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1166456-R5F51305ADFN#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1166456-R5F51305ADFN#30
Win Source Part Number: 1166456-R5F51305ADFN #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX100 Core Processor: RX Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 17x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LFQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V Fake Threat In the Open Market: 76 pct. REACH Status: Vendor Undefined Mfr: Renesas Other Names: 2156-R5F51305ADFN#30 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1166456-R5F51305ADFN#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX100
Core Processor: RX
Speed: 32MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 17x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LFQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Fake Threat In the Open Market: 76 pct.
REACH Status: Vendor Undefined
Mfr: Renesas
Other Names: 2156-R5F51305ADFN#30
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
 - R5F51305ADFN#30 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP80

Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP80

Supplier's Site Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F51305ADFN#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F51305ADFN#30
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F51305ADFN#30
IC MCU 32BIT 128KB FLASH 80LFQFP Product overview: R5F51305ADFN#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51305ADFN#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 80LFQFP Product overview: R5F51305ADFN#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51305ADFN#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51305ADFN#30
32-bit Microcontrollers - MCU R5F51305ADFN#30
32-bit Microcontrollers - MCU RX130 128K/16K 80LQFP -40_+85C Touch

32-bit Microcontrollers - MCU RX130 128K/16K 80LQFP -40_+85C Touch

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51305ADFN#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51305ADFN#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51305ADFN#30
IC MCU 32BIT 128KB FLASH 80LFQFP

IC MCU 32BIT 128KB FLASH 80LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F51305ADFN#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51305ADFN#30
Embedded - Microcontrollers R5F51305ADFN#30
IC MCU 32BIT 128KB FLASH 80LFQFP

IC MCU 32BIT 128KB FLASH 80LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51305ADFN#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51305ADFN#30
Microcontrollers R5F51305ADFN#30
RX RX100 Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

RX RX100 Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

Buy Now
Microcontrollers - R5F51305ADFN#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51305ADFN#30
Microcontrollers R5F51305ADFN#30
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51305ADFN#30-ND 1240610P 1240610 1166456-R5F51305ADFN#30 R5F51305ADFN#30 685-R5F51305ADFN#30 R5F51305ADFN#30 R5F51305ADFN#30 R5F51305ADFN#30 R5F51305ADFN#30 R5F51305ADFN#30
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 17x12b; D/A 2x8b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB 128 KB 128 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C02032800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers