IC MCU 32BIT 128KB FLASH 80LFQFP Product overview: R5F51305ADFN#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51305ADFN#10 can be used for catalog matching and distributor lookup.
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Win Source Part Number: 1379609-R5F51305ADFN
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RX100
Package: Tray
Product Status: Active
Package / Case: 80-LQFP
Supplier Device Package: 80-LFQFP (12x12)
Base Product Number: R5F51305
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 68
Core Processor: RX
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 17x12b; D/A 2x8b
Oscillator Type: Internal
IC MCU 32BIT 128KB FLASH 80LFQFP
IC MCU 32BIT 128KB FLASH 80LFQFP
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT 128KB FLASH 80LFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F51305ADFN#10 | 559-R5F51305ADFN#10-ND | 1379609-R5F51305ADFN#10 | R5F51305ADFN#10 | R5F51305ADFN#10 | R5F51305ADFN#10 | R5F51305ADFN#10 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| RAM | 16 KB | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 80-LQFP | Other; 80-LQFP | QFP; Other; 80-LQFP | QFP; Other; 80-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |