IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F51305ADFL#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51305ADFL#50 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322944-R5F51305ADFL
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: RX
Speed: 32MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-LQFP
Fake Threat In the Open Market: 84
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
Other Part Number: 559-R5F51305ADFL#50T
Base Product Number: R5F51305
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 128KB FLASH 48LFQFP
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F51305ADFL#50 | 1322944-R5F51305ADFL#50 | R5F51305ADFL#50 | R5F51305ADFL#50 | R5F51305ADFL#50 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 128 KB | 16 KB | ||
| ROM | 8 KB | 8 KB | |||
| ROM Type | ROM; ROM | Flash; FLASH |