The R5F51303ADFN#50 is a 32-bit microcontroller from the RX130 series by Quarktwin Technology Ltd., featuring a maximum operating frequency of 32 MHz and capable of delivering 50 DMIPS. It includes up to 512 KB of flash memory and supports a variety of communication interfaces, including up to six channels for serial communication (SCI, I2C, and RSPI). The microcontroller is equipped with a 12-bit A/D converter with 17 channels and a D/A converter with two channels, facilitating precise analog signal processing. This device also integrates a capacitive touch sensing unit that can support up to 324 keys, making it suitable for user interface applications. The operating voltage range is from 1.8 V to 5.5 V, and it operates effectively in a temperature range of -40°C to +105°C. The microcontroller is designed for low power consumption, with various modes to optimize energy usage, including a software standby mode with a current draw of just 0.37 µA. It is compliant with IEC60730, making it suitable for safety-critical applications. Overall, the R5F51303ADFN#50 is a versatile choice for general industrial and consumer equipment applications.
IC MCU 32BIT 64KB FLASH 80LFQFP Product overview: R5F51303ADFN#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51303ADFN#50 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 891067-R5F51303ADFN#
Series: RX100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RX series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)
Core Processor: RX
Speed: 32MHz
Package: Reel - TR
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 17x12b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: R5F51303
Categories: Integrated Circuits (ICs)
Case / Package: 80-LFQFP (12x12)
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT 64KB FLASH 80LFQFP
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F51303ADFN#50 | 891067-R5F51303ADFN#50 | R5F51303ADFN#50 | R5F51303ADFN#50 | R5F51303ADFN#50 |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F51303ADFN#50 | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 10 KB | 64 KB | 10 KB | ||
| ROM | 8 KB | 8 KB | |||
| ROM Type | ROM; ROM | Flash; FLASH |