RENESAS ELECTRONICS CORPORATION
R5F51138AGFP#5A -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F51138AGFP#5A
Description
R5F51138AGFP#5A
Request a Quote
Email Supplier
Datasheet
Description
R5F51138AGFP#5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R5F51138AGFP#5ATR-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
32 MHz
|
|
Bits
|
Other; A/D 17x12b; D/A 2x12b
|
|
RAM
|
64 KB
|
|
ROM
|
512 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
Bits
16 Bit
View Details
3 suppliers
RAM
1000 KB
Package Type
Other; VQFN
Pin Count
64
View Details