Renesas Electronics Corporation Microcontrollers R5F51138ADFP#3A

Description
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51138ADFP#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51138ADFP#3A-ND
Microcontrollers R5F51138ADFP#3A-ND
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352853-R5F51138ADFP#3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352853-R5F51138ADFP#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352853-R5F51138ADFP#3A
Win Source Part Number: 1352853-R5F51138ADFP #3A Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RX113 Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Base Product Number: R5F51138 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 80 Core Processor: RX Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 17x12b; D/A 2x12b Oscillator Type: Internal

Win Source Part Number: 1352853-R5F51138ADFP#3A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RX113
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Base Product Number: R5F51138
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 80
Core Processor: RX
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 17x12b; D/A 2x12b
Oscillator Type: Internal

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F51138ADFP#3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F51138ADFP#3A
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F51138ADFP#3A
IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R5F51138ADFP#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51138ADFP#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R5F51138ADFP#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51138ADFP#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51138ADFP#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51138ADFP#3A
Microcontrollers R5F51138ADFP#3A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51138ADFP#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51138ADFP#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51138ADFP#3A
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51138ADFP#3A
32-bit Microcontrollers - MCU R5F51138ADFP#3A
32-bit Microcontrollers - MCU RX113 MCU 512/64KB 100LQFP -40/85C TOUCH

32-bit Microcontrollers - MCU RX113 MCU 512/64KB 100LQFP -40/85C TOUCH

Buy Now Datasheet
Embedded - Microcontrollers - R5F51138ADFP#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51138ADFP#3A
Embedded - Microcontrollers R5F51138ADFP#3A
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51138ADFP#3A-ND 1352853-R5F51138ADFP#3A 685-R5F51138ADFP#3A R5F51138ADFP#3A R5F51138ADFP#3A R5F51138ADFP#3A R5F51138ADFP#3A
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x12b; D/A 2x12b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB
ROM 512 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details