Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51138ADFM#3A

Description
Win Source Part Number: 1338805-R5F51138ADFM #3A Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RX113 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 160 Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51138
Request a Quote Datasheet
Description
Win Source Part Number: 1338805-R5F51138ADFM #3A Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RX113 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 160 Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51138
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1338805-R5F51138ADFM#3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1338805-R5F51138ADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1338805-R5F51138ADFM#3A
Win Source Part Number: 1338805-R5F51138ADFM #3A Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RX113 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 160 Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51138

Win Source Part Number: 1338805-R5F51138ADFM#3A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RX113
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 160
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 11x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51138

Buy Now Datasheet
Microcontrollers - R5F51138ADFM#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51138ADFM#3A-ND
Microcontrollers R5F51138ADFM#3A-ND
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F51138ADFM#3A
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F51138ADFM#3A
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R5F51138ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51138ADFM#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R5F51138ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51138ADFM#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51138ADFM#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51138ADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51138ADFM#3A
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F51138ADFM#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51138ADFM#3A
Microcontrollers R5F51138ADFM#3A
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51138ADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51138ADFM#3A
Microcontrollers R5F51138ADFM#3A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51138ADFM#3A
32-bit Microcontrollers - MCU R5F51138ADFM#3A
32-bit Microcontrollers - MCU RX113 512KB/64KB 64LQFP -40to+85C TOUCH

32-bit Microcontrollers - MCU RX113 512KB/64KB 64LQFP -40to+85C TOUCH

Buy Now Datasheet
Embedded - Microcontrollers - R5F51138ADFM#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51138ADFM#3A
Embedded - Microcontrollers R5F51138ADFM#3A
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1338805-R5F51138ADFM#3A R5F51138ADFM#3A-ND 685-R5F51138ADFM#3A R5F51138ADFM#3A R5F51138ADFM#3A R5F51138ADFM#3A R5F51138ADFM#3A R5F51138ADFM#3A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 8 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers