RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-TFLGA (7x7)
32-bit Microcontrollers - MCU RX113 384KB+8KB/64KB 100LGA
IC MCU 32BIT 384KB FLSH 100TFLGA
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 384KB FLSH 100TFLGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51137ADLJ#20-ND | R5F51137ADLJ#20 | R5F51137ADLJ#20 | R5F51137ADLJ#20 | R5F51137ADLJ#20 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x12b; D/A 2x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 384 KB |