RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 384KB FLSH 100LFQFP
IC MCU 32BIT 384KB FLSH 100LFQFP
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51137ADFP#1A-ND | R5F51137ADFP#1A | R5F51137ADFP#1A | R5F51137ADFP#1A |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 17x12b; D/A 2x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 384 KB |