Renesas Electronics Corporation Microcontrollers R5F51136ADFP#5A

Description
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51136ADFP#5ATR-ND - DigiKey
Thief River Falls, MN, United States
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F51136ADFP#5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F51136ADFP#5A
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F51136ADFP#5A
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F51136ADFP#5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51136ADFP#5A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F51136ADFP#5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51136ADFP#5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F51136ADFP#5A - 1169321-R5F51136ADFP#5A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F51136ADFP#5A
1169321-R5F51136ADFP#5A
Embedded - Embedded - Microcontrollers - R5F51136ADFP#5A 1169321-R5F51136ADFP#5A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169321-R5F51136ADFP #5A Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): R5F51136ADFP5A; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169321-R5F51136ADFP#5A
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): R5F51136ADFP5A;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51136ADFP#5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51136ADFP#5A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51136ADFP#5A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F51136ADFP#5A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51136ADFP#5A
Embedded - Microcontrollers R5F51136ADFP#5A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51136ADFP#5A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51136ADFP#5A
Microcontrollers R5F51136ADFP#5A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51136ADFP#5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51136ADFP#5A
Microcontrollers R5F51136ADFP#5A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51136ADFP#5ATR-ND 685-R5F51136ADFP#5A 1169321-R5F51136ADFP#5A R5F51136ADFP#5A R5F51136ADFP#5A R5F51136ADFP#5A R5F51136ADFP#5A
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F51136ADFP#5A Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x12b; D/A 2x12b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers