Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51136ADFP#3A

Description
Win Source Part Number: 995525-R5F51136ADFP# 3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX100 Core Processor: RX Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 17x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSR5F51136ADFP#3 A,2156-R5F51136ADFP# 3A
Request a Quote
Description
Win Source Part Number: 995525-R5F51136ADFP# 3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX100 Core Processor: RX Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 17x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSR5F51136ADFP#3 A,2156-R5F51136ADFP# 3A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F51136ADFP#3A is a 32-bit microcontroller from the RX113 group by Quarktwin Technology Ltd., operating at a maximum frequency of 32 MHz and capable of delivering up to 50 DMIPS. It features 256 KB of on-chip flash memory, 32 KB of SRAM, and 8 KB of data flash memory, supporting a variety of applications. The microcontroller includes multiple communication interfaces, such as USB 2.0, SCI, I2C, and RSPI, allowing for versatile connectivity options. It is equipped with a 12-bit A/D converter with up to 17 channels and a 12-bit D/A converter with two channels, enhancing its capability for analog signal processing. The device also incorporates a capacitive touch sensing unit, an LCD controller/driver, and various timers, making it suitable for applications requiring user interfaces and precise timing control. The operating temperature range is from -40 to +85°C, ensuring reliability in diverse environments. The microcontroller is packaged in a 100-pin LFQFP format, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The R5F51136ADFP#3A is a 32-bit microcontroller from the RX113 group by Quarktwin Technology Ltd., operating at a maximum frequency of 32 MHz and capable of delivering up to 50 DMIPS. It features 256 KB of on-chip flash memory, 32 KB of SRAM, and 8 KB of data flash memory, supporting a variety of applications. The microcontroller includes multiple communication interfaces, such as USB 2.0, SCI, I2C, and RSPI, allowing for versatile connectivity options. It is equipped with a 12-bit A/D converter with up to 17 channels and a 12-bit D/A converter with two channels, enhancing its capability for analog signal processing. The device also incorporates a capacitive touch sensing unit, an LCD controller/driver, and various timers, making it suitable for applications requiring user interfaces and precise timing control. The operating temperature range is from -40 to +85°C, ensuring reliability in diverse environments. The microcontroller is packaged in a 100-pin LFQFP format, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 995525-R5F51136ADFP#3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
995525-R5F51136ADFP#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers 995525-R5F51136ADFP#3A
Win Source Part Number: 995525-R5F51136ADFP# 3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX100 Core Processor: RX Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 17x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSR5F51136ADFP#3 A,2156-R5F51136ADFP# 3A

Win Source Part Number: 995525-R5F51136ADFP#3A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX100
Core Processor: RX
Speed: 32MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 17x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSR5F51136ADFP#3A,2156-R5F51136ADFP#3A

Buy Now Datasheet
Microcontrollers - 2616035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616035P
Microcontrollers 2616035P
MCU RX113 32 BIT 256 KB 32 KB LFQFP100

MCU RX113 32 BIT 256 KB 32 KB LFQFP100

Supplier's Site
Microcontrollers - 2616034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616034
Microcontrollers 2616034
MCU RX113 32 BIT 256 KB 32 KB LFQFP100

MCU RX113 32 BIT 256 KB 32 KB LFQFP100

Supplier's Site
Microcontrollers - 2616035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616035
Microcontrollers 2616035
MCU RX113 32 BIT 256 KB 32 KB LFQFP100

MCU RX113 32 BIT 256 KB 32 KB LFQFP100

Supplier's Site
Microcontrollers - R5F51136ADFP#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51136ADFP#3A-ND
Microcontrollers R5F51136ADFP#3A-ND
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F51136ADFP#3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F51136ADFP#3A
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F51136ADFP#3A
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F51136ADFP#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51136ADFP#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F51136ADFP#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51136ADFP#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F51136ADFP#3A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP100

Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51136ADFP#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51136ADFP#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51136ADFP#3A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R5F51136ADFP#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51136ADFP#3A
Microcontrollers R5F51136ADFP#3A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51136ADFP#3A
32-bit Microcontrollers - MCU R5F51136ADFP#3A
32-bit Microcontrollers - MCU RX113 256KB/32KB 100LQFP -40_+85C TOUCH

32-bit Microcontrollers - MCU RX113 256KB/32KB 100LQFP -40_+85C TOUCH

Buy Now Datasheet
Embedded - Microcontrollers - R5F51136ADFP#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51136ADFP#3A
Embedded - Microcontrollers R5F51136ADFP#3A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51136ADFP#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51136ADFP#3A
Microcontrollers R5F51136ADFP#3A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F51136ADFP#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51136ADFP#3A
Microcontrollers R5F51136ADFP#3A
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 995525-R5F51136ADFP#3A 2616035P R5F51136ADFP#3A-ND 685-R5F51136ADFP#3A R5F51136ADFP#3A R5F51136ADFP#3A R5F51136ADFP#3A R5F51136ADFP#3A R5F51136ADFP#3A R5F51136ADFP#3A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 16 Bit; 16bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 8 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details