Renesas Electronics Corporation 32-bit 32BIT 256KB Embedded Microcontroller MCU R5F51136ADFP#1A

Description
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F51136ADFP#1A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51136ADFP#1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F51136ADFP#1A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51136ADFP#1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F51136ADFP#1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F51136ADFP#1A
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F51136ADFP#1A
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F51136ADFP#1A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51136ADFP#1A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F51136ADFP#1A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51136ADFP#1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R5F51136ADFP#1A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51136ADFP#1A-ND
Microcontrollers 559-R5F51136ADFP#1A-ND
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RX113 Package: Tray Product Status: Active Base Product Number: R5F51136 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14)

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RX113
Package: Tray
Product Status: Active
Base Product Number: R5F51136
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51136ADFP#1A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51136ADFP#1A
Embedded - Microcontrollers R5F51136ADFP#1A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51136ADFP#1A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51136ADFP#1A
Microcontrollers R5F51136ADFP#1A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51136ADFP#1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51136ADFP#1A
Microcontrollers R5F51136ADFP#1A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51136ADFP#1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51136ADFP#1A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51136ADFP#1A
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51136ADFP#1A 559-R5F51136ADFP#1A-ND R5F51136ADFP#1A R5F51136ADFP#1A R5F51136ADFP#1A R5F51136ADFP#1A
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details