Renesas Electronics Corporation Microcontrollers R5F51136ADFM#3A

Description
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F51136ADFM#3A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - R5F51136ADFM#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51136ADFM#3A-ND
Microcontrollers R5F51136ADFM#3A-ND
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F51136ADFM#3A - 1018032-R5F51136ADFM#3A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F51136ADFM#3A
1018032-R5F51136ADFM#3A
Embedded - Embedded - Microcontrollers - R5F51136ADFM#3A 1018032-R5F51136ADFM#3A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018032-R5F51136ADFM #3A Mounting: SMD (SMT) Frequency: 32 MHz Memory Type: FLASH Memory Size: 256 kB Interface: I2C, IrDA, SCI, SPI, USB Peripherals: DMA, LCD, LVD, POR, PWM, WDT Oscillator Type: Internal Number of Pins: 64 Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MK10DX256VLH7; MK10DX256VLH7R; MK12DX256VLH5; ATSAMD20J18A-AUT; MB9AF314LAPMC1-G-JNE 2; MB9AF114LAPMC-G-JNE2 ; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 44

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018032-R5F51136ADFM#3A
Mounting: SMD (SMT)
Frequency: 32 MHz
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, IrDA, SCI, SPI, USB
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Oscillator Type: Internal
Number of Pins: 64
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): MK10DX256VLH7; MK10DX256VLH7R; MK12DX256VLH5; ATSAMD20J18A-AUT; MB9AF314LAPMC1-G-JNE2; MB9AF114LAPMC-G-JNE2;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 44

Buy Now
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F51136ADFM#3A
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F51136ADFM#3A
IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R5F51136ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51136ADFM#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R5F51136ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51136ADFM#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51136ADFM#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51136ADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51136ADFM#3A
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F51136ADFM#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51136ADFM#3A
Microcontrollers R5F51136ADFM#3A
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51136ADFM#3A
32-bit Microcontrollers - MCU R5F51136ADFM#3A
32-bit Microcontrollers - MCU RX113 256KB/32KB 64LQFP -40_+85C TOUCH

32-bit Microcontrollers - MCU RX113 256KB/32KB 64LQFP -40_+85C TOUCH

Buy Now Datasheet
Microcontrollers - R5F51136ADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51136ADFM#3A
Microcontrollers R5F51136ADFM#3A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F51136ADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51136ADFM#3A
Microcontrollers R5F51136ADFM#3A
RX RX Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RX RX Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Embedded - Microcontrollers - R5F51136ADFM#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51136ADFM#3A
Embedded - Microcontrollers R5F51136ADFM#3A
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51136ADFM#3A R5F51136ADFM#3A-ND 1018032-R5F51136ADFM#3A 685-R5F51136ADFM#3A R5F51136ADFM#3A R5F51136ADFM#3A R5F51136ADFM#3A R5F51136ADFM#3A R5F51136ADFM#3A R5F51136ADFM#3A
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F51136ADFM#3A 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LFQFP LFQP; Other; 64-LQFP QFP; Other; LQFP Other; Tray Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7889AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers