Renesas Electronics Corporation Microcontrollers R5F51135ADLJ#2A

Description
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)
Request a Quote Datasheet
Description
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51135ADLJ#2A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51135ADLJ#2A-ND
Microcontrollers R5F51135ADLJ#2A-ND
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet
Microcontrollers - R5F51135ADLJ#2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51135ADLJ#2A
Microcontrollers R5F51135ADLJ#2A
RX RX Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)

RX RX Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)

Buy Now
Microcontrollers - R5F51135ADLJ#2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51135ADLJ#2A
Microcontrollers R5F51135ADLJ#2A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51135ADLJ#2A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51135ADLJ#2A
Embedded - Microcontrollers R5F51135ADLJ#2A
IC MCU 32BIT 128KB FLSH 100TFLGA

IC MCU 32BIT 128KB FLSH 100TFLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51135ADLJ#2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51135ADLJ#2A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51135ADLJ#2A
IC MCU 32BIT 128KB FLSH 100TFLGA

IC MCU 32BIT 128KB FLSH 100TFLGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51135ADLJ#2A
32-bit Microcontrollers - MCU R5F51135ADLJ#2A
32-bit Microcontrollers - MCU RX113 128KB/32KB 100LGA -40_+85C Touch

32-bit Microcontrollers - MCU RX113 128KB/32KB 100LGA -40_+85C Touch

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51135ADLJ#2A-ND R5F51135ADLJ#2A R5F51135ADLJ#2A R5F51135ADLJ#2A R5F51135ADLJ#2A R5F51135ADLJ#2A
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x12b; D/A 2x12b
RAM 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers